Integrated Silicon Solution, Inc. Memory IS42VS16100C1-10T-TR

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42VS16100C1-10T-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II

Buy Now Datasheet
Memory - IS42VS16100C1-10T-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 100 MHz 7 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 100 MHz 7 ns 50-TSOP II

Buy Now
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42VS16100C1-10T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42VS16100C1-10T-TR
Integrated Circuits (ICs) - Memory IS42VS16100C1-10T-TR
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42VS16100C1-10T-TR-ND IS42VS16100C1-10T-TR IS42VS16100C1-10T-TR IS42VS16100C1-10T-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details