IC DRAM 512MBIT PAR 60TWBGA Product overview: IS43DR86400C-3DBLI-T
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
IC DRAM 512MBIT PARALLEL 60TWBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43DR86400C-3DBLI-TR | IS43DR86400C-3DBLI-TR-ND | IS43DR86400C-3DBLI-TR | IS43DR86400C-3DBLI-TR | IS43DR86400C-3DBLI-TR | IS43DR86400C-3DBLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | SDRAM - DDR2; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Number of Words | 16000 k |