Integrated Silicon Solution, Inc. Memory IS43DR86400E-25DBLI

Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ns 60-TWBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ns 60-TWBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1560-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ns 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ns 60-TWBGA (8x10.5)

Buy Now Datasheet
Memory - SDRAM - IS43DR86400E-25DBLI - 921664-IS43DR86400E-25DBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR86400E-25DBLI
921664-IS43DR86400E-25DBLI
Memory - SDRAM - IS43DR86400E-25DBLI 921664-IS43DR86400E-25DBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921664-IS43DR86400E- 25DBLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400 MHz 400 ns 60-TWBGA (8x10.5) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43DR86400 Categories: Integrated Circuits (ICs) Case / Package: 60-TWBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 242 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921664-IS43DR86400E-25DBLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400 MHz 400 ns 60-TWBGA (8x10.5)
Package: 60-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43DR86400
Categories: Integrated Circuits (ICs)
Case / Package: 60-TWBGA (8x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 242
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR86400E-25DBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR86400E-25DBLI
Memory IC and Storage Component 774-IS43DR86400E-25DBLI
IC DRAM 512MBIT PAR 60TWBGA Product overview: IS43DR86400E-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR86400E-25D BLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60TWBGA Product overview: IS43DR86400E-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR86400E-25DBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43DR86400E-25DBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60TWBGA

IC DRAM 512MBIT PARALLEL 60TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR86400E-25DBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR86400E-25DBLI
Integrated Circuits (ICs) - Memory IS43DR86400E-25DBLI
IC DRAM 512MBIT PARALLEL 60TWBGA

IC DRAM 512MBIT PARALLEL 60TWBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1560-ND 921664-IS43DR86400E-25DBLI 774-IS43DR86400E-25DBLI IS43DR86400E-25DBLI IS43DR86400E-25DBLI IS43DR86400E-25DBLI
Product Name Memory Memory - SDRAM - IS43DR86400E-25DBLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA; 60-TWBGA (8x10.5) BGA; 60-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details