IC DRAM 512MBIT PAR 60TWBGA Product overview: IS43DR86400C-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR86400C-25D
Win Source Part Number: 941878-IS43DR86400C-
Series: *
Categories: Memory
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
IC DRAM 512MBIT PARALLEL 60TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43DR86400C-25DBLI | 941878-IS43DR86400C-25DBLI | IS43DR86400C-25DBLI-ND | IS43DR86400C-25DBLI | IS43DR86400C-25DBLI | IS43DR86400C-25DBLI |
| Product Name | Memory IC and Storage Component | Memory - DDR - IS43DR86400C-25DBLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 16000 k |