Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS42SM16320E-75BLI-TR

Description
Win Source Part Number: 1156927-IS42SM16320E -75BLI-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 6 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS42SM16320
Request a Quote Datasheet
Description
Win Source Part Number: 1156927-IS42SM16320E -75BLI-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 6 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS42SM16320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1156927-IS42SM16320E-75BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1156927-IS42SM16320E-75BLI-TR
Integrated Circuits (ICs) - Memory 1156927-IS42SM16320E-75BLI-TR
Win Source Part Number: 1156927-IS42SM16320E -75BLI-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 6 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS42SM16320

Win Source Part Number: 1156927-IS42SM16320E-75BLI-TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 6 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS42SM16320

Buy Now Datasheet
Memory - IS42SM16320E-75BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42SM16320E-75BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42SM16320E-75BLI-TR
Memory IC and Storage Component 774-IS42SM16320E-75BLI-TR
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42SM16320E-75BLI-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM16320E-75B LI-TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42SM16320E-75BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM16320E-75BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42SM16320E-75BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM16320E-75BLI-TR
Integrated Circuits (ICs) - Memory IS42SM16320E-75BLI-TR
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1156927-IS42SM16320E-75BLI-TR IS42SM16320E-75BLI-TR-ND 774-IS42SM16320E-75BLI-TR IS42SM16320E-75BLI-TR IS42SM16320E-75BLI-TR IS42SM16320E-75BLI-TR IS42SM16320E-75BLI-TR
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile; DRAM Chip
Access Time 6 ns 8 ns 6 ns 6 ns 6 ns 6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 2.7 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details