IC DRAM 256MBIT PAR 134TFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 256Mbit HSUL_12 400 MHz 5.5 ns 134-TFBGA (10x11.5)
256M, 1.2/1.8V, LPDDR2, 8Mx32, 4
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43LD32800B-25BLI-ND | IS43LD32800B-25BLI | IS43LD32800B-25BLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 134-TFBGA | BGA; 134-TFBGA |