Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875409-IS43DR16128B-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)
Package: Tray
Package: 84-TFBGA
Mounting: Surface Mount
Family Name: IS43DR16128
Categories: Integrated Circuits (ICs)
Case / Package: 84-TW-BGA (10.5x13.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 162
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Other Part Number: 706-1368, IS43DR16128B-25EBLI-
IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128B-25EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128B-25E
IC DRAM 2GBIT PARALLEL 84TWBGA
IC DRAM 2GBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)
DRAM Chip DDR2 SDRAM 2G-Bit 128M x 16 1.8V 84-Pin TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875409-IS43DR16128B-25EBLI | 774-IS43DR16128B-25EBLI | IS43DR16128B-25EBLI | IS43DR16128B-25EBLI | IS43DR16128B-25EBLI | 413-IS43DR16128B-25EBLI |
| Product Name | Memory - SDRAM - IS43DR16128B-25EBLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | DRAM Chip DDR2 SDRAM 2G-Bit 128M x 16 1.8V 84-Pin TWBGA |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 84-TW-BGA (10.5x13.5) | BGA | BGA; 84-TFBGA | 84-TFBGA | ||
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 16000000 kbits |