Category: DRAM
Win Source Part Number: 1447559-IS42SM32800K
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42SM32800K-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM32800K-6BL
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90TFBGA
IC DRAM 256MBIT PARALLEL 90TFBGA
256M, 3.3V, Mobile SDRAM, 8Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447559-IS42SM32800K-6BLI | 774-IS42SM32800K-6BLI | IS42SM32800K-6BLI-ND | IS42SM32800K-6BLI | IS42SM32800K-6BLI | IS42SM32800K-6BLI | 29X5167 |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | 256M, 3.3V, Mobile Sdram, 8Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Number of Words | 2000 k |