Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| DRAM Memory IC 576Mbit Parallel 1.066 GHz 10 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 800 MHz 12 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 800 MHz 8 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 933 MHz 10 ns 168-BGA (13.5x13.5) | |
| DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.2 GHz 6.67 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.2 GHz 7.5 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 800 MHz 12 ns 168-FBGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 1.066 GHz 96-FBGA (8x14) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 533 MHz 96-FBGA (8x14) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 533 MHz 96-FBGA (9x15.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x11.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 96-FBGA (8x14) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 96-FBGA (9x15.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x11.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 96-FBGA (8x14) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 533 MHz 13.125 ns 82-FBGA (12.5x15.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 82-FBGA (12.5x15.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 533 MHz 13.125 ns | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns 78-FBGA (10.5x12) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x11.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x11.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 16Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9.5x13) | |
| SDRAM - DDR3L Memory IC 16Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9.5x14) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 667 MHz 13.5 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x11.5) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 13.75 ns | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 533 MHz 13.125 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 13.5 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 13.5 ns 96-FBGA (10x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.5 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 13.5 ns 78-FBGA (10.5x12) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9.5x11.5) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9x13.2) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 96-FBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x13.2) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (9.5x11.5) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (9x13.2) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel | |
| SDRAM - Mobile LPDDR2 Memory IC 12Gbit Parallel 400 MHz | |
| SDRAM - Mobile LPDDR2 Memory IC 12Gbit Parallel 533 MHz | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 253-FBGA (11x11) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 253-FBGA (11x11) | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 533 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 333 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 134-FBGA (11x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 240-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 134-FBGA (11x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 333 MHz 121-FBGA (6.5x8) | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 400 MHz 121-FBGA (6.5x8) | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 400 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 400 MHz 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel | |
| SDRAM - Mobile LPDDR2 Memory IC 6Gbit Parallel 333 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 333 MHz 134-FBGA (11.5x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 333 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 333 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 333 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 333 MHz 240-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 134-FBGA (11.5x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 240-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 240-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz |
| << Prev | Next >> |