Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43LD32320C-25BL

Description
Win Source Part Number: 1382337-IS43LD32320C -25BL Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 171 pcs Technology: SDRAM - Mobile LPDDR2-S4 Memory Type: Volatile Memory Size: 1Gbit Voltage - Supply: 1.14V ~ 1.95V Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS43LD32320 Memory Organization: 32M x 32 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382337-IS43LD32320C -25BL Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 171 pcs Technology: SDRAM - Mobile LPDDR2-S4 Memory Type: Volatile Memory Size: 1Gbit Voltage - Supply: 1.14V ~ 1.95V Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS43LD32320 Memory Organization: 32M x 32 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1382337-IS43LD32320C-25BL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382337-IS43LD32320C-25BL
Integrated Circuits (ICs) - Memory - Memory 1382337-IS43LD32320C-25BL
Win Source Part Number: 1382337-IS43LD32320C -25BL Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 171 pcs Technology: SDRAM - Mobile LPDDR2-S4 Memory Type: Volatile Memory Size: 1Gbit Voltage - Supply: 1.14V ~ 1.95V Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS43LD32320 Memory Organization: 32M x 32 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382337-IS43LD32320C-25BL
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 171 pcs
Technology: SDRAM - Mobile LPDDR2-S4
Memory Type: Volatile
Memory Size: 1Gbit
Voltage - Supply: 1.14V ~ 1.95V
Temperature Range - Operating: 0°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 400 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS43LD32320
Memory Organization: 32M x 32
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
400MHZ Memory IC and Storage Component - 774-IS43LD32320C-25BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Memory IC and Storage Component
774-IS43LD32320C-25BL
400MHZ Memory IC and Storage Component 774-IS43LD32320C-25BL
IC DRAM 1GBIT PARALLEL 400MHZ Product overview: IS43LD32320C-25BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32320C-25B L can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 400MHZ Product overview: IS43LD32320C-25BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32320C-25BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43LD32320C-25BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz

SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 400MHZ

IC DRAM 1GBIT PARALLEL 400MHZ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43LD32320C-25BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LD32320C-25BL
Integrated Circuits (ICs) - Memory IS43LD32320C-25BL
IC DRAM 1GBIT PARALLEL 400MHZ

IC DRAM 1GBIT PARALLEL 400MHZ

Supplier's Site
IC DRAM 1GBIT PARALLEL 400MHZ

IC DRAM 1GBIT PARALLEL 400MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1382337-IS43LD32320C-25BL 774-IS43LD32320C-25BL IS43LD32320C-25BL IS43LD32320C-25BL IS43LD32320C-25BL IS43LD32320C-25BL
Product Name Integrated Circuits (ICs) - Memory - Memory 400MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR2-S4; DRAM Chip
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 1.14V ~ 1.95V 1.14V ~ 1.95V 1.14V ~ 1.95V 1.14V ~ 1.95V 1.14V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers