SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (64M x 32) Parallel 400MHz 168-VFBGA (12x12)
IC DRAM 2GBIT PARALLEL 168VFBGA Product overview: IS43LD32640B-25BPL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32640B-25B
Category: DRAM
Win Source Part Number: 1447258-IS43LD32640B
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 400 MHz 168-VFBGA (12x12)
IC DRAM 2GBIT PARALLEL 168VFBGA
IC DRAM 2GBIT PARALLEL 168VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LD32640B-25BPL-ND | 774-IS43LD32640B-25BPL | 1447258-IS43LD32640B-25BPL | IS43LD32640B-25BPL | IS43LD32640B-25BPL | IS43LD32640B-25BPL |
| Product Name | Memory | Memory IC and Storage Component | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 168-VFBGA | BGA; Tray | BGA; 168-VFBGA | BGA | ||
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V |