SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)
IC DRAM 2GBIT PARALLEL 84TWBGA
IC DRAM 2GBIT PARALLEL 84TWBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR16128B-25EBL-TR | IS43DR16128B-25EBL-TR | IS43DR16128B-25EBL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |