IC DRAM 2GBIT PARALLEL 168VFBGA Product overview: IS43LD32640B-25BPLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32640B-25B
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852895-IS43LD32640B-
Features: Memory IC 400 MHz
Package: Tray
Family Name: IS43LD32640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (64M x 32) Parallel 400MHz 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 400 MHz 168-VFBGA (12x12)
IC DRAM 2GBIT PARALLEL 168VFBGA
IC DRAM 2GBIT PARALLEL 168VFBGA
IC DRAM 2GBIT PARALLEL 168VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LD32640B-25BPLI | 852895-IS43LD32640B-25BPLI | IS43LD32640B-25BPLI-ND | IS43LD32640B-25BPLI | IS43LD32640B-25BPLI | IS43LD32640B-25BPLI | IS43LD32640B-25BPLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43LD32640B-25BPLI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR2-S4; DRAM Chip | DRAM; DRAM Chip |
| Cycle Time | 15 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | 168-VFBGA | BGA; 168-VFBGA | BGA | 168-VFBGA |