Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.2 GHz 6.67 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 1.2 GHz 7.5 ns 168-BGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 800 MHz 12 ns 168-FBGA (13.5x13.5) | |
| RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5) | |
| SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 128Mbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 1Gbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 60-FBGA (8x14) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x12.5) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x14) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x14) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 60-FBGA (10x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 60-FBGA (10x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 55 ns 60-FBGA (8x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (10x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x10) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP | |
| SDRAM - DDR Memory IC 512Mbit Parallel | |
| SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 104 MHz 7 ns 60-VFBGA (8x10) | |
| SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 133 MHz 6 ns 60-VFBGA (8x10) | |
| SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 152-VFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 168-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 152-VFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 168-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 208 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 104 MHz 7 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 133 MHz 6 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 133 MHz 6 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 152-VFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 168-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 60-VFBGA (10x10) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 90-VFBGA (9x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 167 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 152-VFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 168-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 60-VFBGA (10x10) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 60-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-VFBGA (9x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 90-VFBGA (9x13) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel | |
| SDRAM - Mobile LPDDR Memory IC 4Gbit Parallel 166 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 4Gbit Parallel 166 MHz 5 ns 240-WFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 4Gbit Parallel 200 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 4Gbit Parallel 200 MHz 5 ns 240-WFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 4Gbit Parallel 208 MHz 5 ns 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 133 MHz 6 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 152-VFBGA (14x14) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (9x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 90-VFBGA (10x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 90-VFBGA (9x13) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel | |
| SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 166 MHz 5 ns 168-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 200 MHz 5 ns 168-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 208 MHz 5 ns 168-TFBGA (12x12) |
| << Prev | Next >> |