SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921643-IS42SM16160D-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
Package: Tray
Package: 54-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42SM16160D-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM16160D-7BL
IC DRAM 256MBIT PAR 54TFBGA
IC DRAM 256MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42SM16160D-7BLI-ND | 921643-IS42SM16160D-7BLI | 774-IS42SM16160D-7BLI | IS42SM16160D-7BLI | IS42SM16160D-7BLI | IS42SM16160D-7BLI |
| Product Name | Memory | Memory - SDRAM - IS42SM16160D-7BLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 54-TFBGA | BGA; 54-TFBGA (8x8) | BGA; 54-TFBGA | |||
| Supply Voltage | 3V ~ 3.6V | 3 | Surface Mount | 3.6V; 3V ~ 3.6V |