SDRAM - Mobile Memory IC 32Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 32MBIT PARALLEL 54TFBGA
IC DRAM 32MBIT PARALLEL 54TFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42SM16200D-75BLI-TR | IS42SM16200D-75BLI-TR | IS42SM16200D-75BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 6 ns | 6 ns | 6 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits |