Win Source Part Number: 1355128-IS42VM32400H
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Base Product Number: IS42VM32400
Technology: SDRAM - Mobile
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 128Mbit
Memory Organization: 4M x 32
Memory Interface: Parallel
Clock Frequency: 133 MHz
Access Time: 6 ns
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
IC DRAM 128MBIT PAR 90TFBGA Product overview: IS42VM32400H-75BLI-T
IC DRAM 128MBIT PARALLEL 90TFBGA
IC DRAM 128MBIT PARALLEL 90TFBGA
IC DRAM 128MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1355128-IS42VM32400H-75BLI-TR | IS42VM32400H-75BLI-TR-ND | 774-IS42VM32400H-75BLI-TR | IS42VM32400H-75BLI-TR | IS42VM32400H-75BLI-TR | IS42VM32400H-75BLI-TR | IS42VM32400H-75BLI-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - Mobile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 6 ns | 7.5 ns | 6 ns | 6 ns | 6 ns | 6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |