Win Source Part Number: 1378664-IS43DR16320D
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Not For New Designs
Package / Case: 84-TFBGA
Supplier Device Package: 84-TWBGA (8x12.5)
Base Product Number: IS43DR16320
Technology: SDRAM - DDR2
Mounting Type: Surface Mount
HTSUS: 8542.32.0028
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 512Mbit
Memory Organization: 32M x 16
Memory Interface: Parallel
Clock Frequency: 400 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 400 ps
IC DRAM 512MBIT PAR 84TWBGA Product overview: IS43DR16320D-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16320D-25D
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
IC DRAM 512MBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 512MBIT PARALLEL 84TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1378664-IS43DR16320D-25DBL | 774-IS43DR16320D-25DBL | IS43DR16320D-25DBL-ND | IS43DR16320D-25DBL | IS43DR16320D-25DBL | IS43DR16320D-25DBL |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | |
| Cycle Time | 15 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |