Integrated Silicon Solution, Inc. Memory - SDRAM - IS43DR16640A-3DBL IS43DR16640A-3DBL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189051-IS43DR16640A -3DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 450ps Categories: Integrated Circuits Supplier Device Package: 84-TWBGA (8x13.65) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189051-IS43DR16640A -3DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 450ps Categories: Integrated Circuits Supplier Device Package: 84-TWBGA (8x13.65) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43DR16640A-3DBL - 1189051-IS43DR16640A-3DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16640A-3DBL
1189051-IS43DR16640A-3DBL
Memory - SDRAM - IS43DR16640A-3DBL 1189051-IS43DR16640A-3DBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189051-IS43DR16640A -3DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 450ps Categories: Integrated Circuits Supplier Device Package: 84-TWBGA (8x13.65) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189051-IS43DR16640A-3DBL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 450ps
Categories: Integrated Circuits
Supplier Device Package: 84-TWBGA (8x13.65)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 333MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory IC and Storage Component - 774-IS43DR16640A-3DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16640A-3DBL
Memory IC and Storage Component 774-IS43DR16640A-3DBL
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640A-3DB L can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640A-3DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1123-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x13.65)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x13.65)

Buy Now Datasheet
Memory - IS43DR16640A-3DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x13.65)

SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x13.65)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16640A-3DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16640A-3DBL
Integrated Circuits (ICs) - Memory IS43DR16640A-3DBL
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189051-IS43DR16640A-3DBL 774-IS43DR16640A-3DBL 706-1123-ND IS43DR16640A-3DBL IS43DR16640A-3DBL IS43DR16640A-3DBL
Product Name Memory - SDRAM - IS43DR16640A-3DBL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details