SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42SM16160K-75BLI-T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1096955-IS42SM16160K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 6ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TFBGA (8x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC DRAM 256MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
256M, 3.3V, Mobile SDRAM, 16Mx16, 133Mhz, 54 ball BGA (8Mm x 8mm) RoHS, IT, T&R
IC DRAM 256MBIT PARALLEL 54TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42SM16160K-75BLI-TR-ND | 774-IS42SM16160K-75BLI-TR | 1096955-IS42SM16160K-75BLI-TR | IS42SM16160K-75BLI-TR | IS42SM16160K-75BLI-TR | 29X5162 | IS42SM16160K-75BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS42SM16160K-75BLI-TR | Integrated Circuits (ICs) - Memory | Memory | 256M, 3.3V, Mobile Sdram, 16Mx16, 133Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 54-TFBGA | BGA; 54-TFBGA (8x8) | BGA | BGA; 54-TFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |