SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160B-37CBLI-
Win Source Part Number: 1356829-IS43DR16160B
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 84-TFBGA
Supplier Device Package: 84-TWBGA (8x12.5)
Base Product Number: IS43DR16160
Technology: SDRAM - DDR2
Mounting Type: Surface Mount
HTSUS: 8542.32.0024
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 256Mbit
Memory Organization: 16M x 16
Memory Interface: Parallel
Clock Frequency: 266 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 500 ps
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA
IC DRAM 256MBIT PAR 84TWBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR16160B-37CBLI-TR-ND | 774-IS43DR16160B-37CBLI-TR | 1356829-IS43DR16160B-37CBLI-TR | IS43DR16160B-37CBLI-TR | IS43DR16160B-37CBLI-TR | IS43DR16160B-37CBLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |