Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875411-IS43DR16640B-
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
Package: Reel - TR
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS43DR16640
Categories: Integrated Circuits (ICs)
Case / Package: 84-TWBGA (8x12.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBL-T
IC DRAM 1GBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
1G, 1.8V, DDR2, 64Mx16, 400Mhz @ CL5, 84 ball BGA (8Mm x 12.5mm) RoHS, T&R
IC DRAM 1GBIT PARALLEL 84TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875411-IS43DR16640B-25DBL-TR | IS43DR16640B-25DBL-TR-ND | 774-IS43DR16640B-25DBL-TR | IS43DR16640B-25DBL-TR | IS43DR16640B-25DBL-TR | 18W6783 | IS43DR16640B-25DBL-TR |
| Product Name | Memory - SDRAM - IS43DR16640B-25DBL-TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | 1G, 1.8V, Ddr2, 64Mx16, 400Mhz @ Cl5, 84 Ball Bga (8Mm X 12.5Mm) Rohs, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; 84-TWBGA (8x12.5) | 84-TFBGA | BGA | BGA; 84-TFBGA | |||
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V | |||
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns |