SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-TWBGA (8x13.65)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 205530-IS43DR81280A-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 450ps
Family Name: IS43DR81280A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-TWBGA (8x13.65)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 333MHz
Alternative Parts (Cross-Reference): IS46DR81280A-3DBLA1 ; W971GG8KB-18; MT47H128M8HQ-25EL:E;
Introduction Date: June 02, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280A-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280A-3DB
IC DRAM 1GBIT PARALLEL 60TWBGA
IC DRAM 1GBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x13.65)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1140-ND | 205530-IS43DR81280A-3DBLI | 774-IS43DR81280A-3DBLI | IS43DR81280A-3DBLI | IS43DR81280A-3DBLI | IS43DR81280A-3DBLI |
| Product Name | Memory | Memory - SDRAM - IS43DR81280A-3DBLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 60-TFBGA | BGA; 60-TWBGA (8x13.65) | BGA; Tray | BGA | BGA; 60-TFBGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7 V ~ 1.9 V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |