Integrated Silicon Solution, Inc. Memory IS43DR16160A-25EBL-TR

Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR16160A-25EBL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)

Buy Now Datasheet
SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16160A-25EBL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16160A-25EBL-TR
Integrated Circuits (ICs) - Memory IS43DR16160A-25EBL-TR
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR16160A-25EBL-TR-ND IS43DR16160A-25EBL-TR IS43DR16160A-25EBL-TR IS43DR16160A-25EBL-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 84-TFBGA BGA; 84-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
SDRAM - 2017969 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Access Time 35 ns
Number of Words 8 k
View Details
7 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers