Integrated Silicon Solution, Inc. Memory IS43DR16320C-3DBI

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR16320C-3DBI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - IS43DR16320C-3DBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16320C-3DBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16320C-3DBI
Integrated Circuits (ICs) - Memory IS43DR16320C-3DBI
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR16320C-3DBI-ND IS43DR16320C-3DBI IS43DR16320C-3DBI IS43DR16320C-3DBI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA; 84-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details