SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 84TWBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR16160B-25DBLI-TR-ND | IS43DR16160B-25DBLI-TR | IS43DR16160B-25DBLI-TR | IS43DR16160B-25DBLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 84-TFBGA | BGA | BGA; 84-TFBGA |