Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43DR81280B-25DBL

Description
Win Source Part Number: 1378665-IS43DR81280B -25DBL Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 60-TFBGA Supplier Device Package: 60-TWBGA (8x10.5) Base Product Number: IS43DR81280 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0032 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: Parallel Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Access Time: 400 ps
Request a Quote Datasheet
Description
Win Source Part Number: 1378665-IS43DR81280B -25DBL Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 60-TFBGA Supplier Device Package: 60-TWBGA (8x10.5) Base Product Number: IS43DR81280 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0032 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: Parallel Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Access Time: 400 ps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1378665-IS43DR81280B-25DBL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1378665-IS43DR81280B-25DBL
Integrated Circuits (ICs) - Memory - Memory 1378665-IS43DR81280B-25DBL
Win Source Part Number: 1378665-IS43DR81280B -25DBL Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 60-TFBGA Supplier Device Package: 60-TWBGA (8x10.5) Base Product Number: IS43DR81280 Technology: SDRAM - DDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0032 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: Parallel Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Access Time: 400 ps

Win Source Part Number: 1378665-IS43DR81280B-25DBL
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Not For New Designs
Package / Case: 60-TFBGA
Supplier Device Package: 60-TWBGA (8x10.5)
Base Product Number: IS43DR81280
Technology: SDRAM - DDR2
Mounting Type: Surface Mount
HTSUS: 8542.32.0032
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: Parallel
Clock Frequency: 400 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 400 ps

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR81280B-25DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR81280B-25DBL
Memory IC and Storage Component 774-IS43DR81280B-25DBL
IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280B-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280B-25D BL can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280B-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280B-25DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43DR81280B-25DBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

Buy Now Datasheet
Memory - IS43DR81280B-25DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR81280B-25DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR81280B-25DBL
Integrated Circuits (ICs) - Memory IS43DR81280B-25DBL
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site Datasheet
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs Integrated Silicon Solution (Issi) - 18W6796 - Newark, An Avnet Company
Chicago, IL, United States
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs Integrated Silicon Solution (Issi)
18W6796
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs Integrated Silicon Solution (Issi) 18W6796
1G, 1.8V, DDR2, 128Mx8, 400Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS

1G, 1.8V, DDR2, 128Mx8, 400Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1378665-IS43DR81280B-25DBL 774-IS43DR81280B-25DBL IS43DR81280B-25DBL-ND IS43DR81280B-25DBL IS43DR81280B-25DBL IS43DR81280B-25DBL 18W6796
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory 1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs Integrated Silicon Solution (Issi)
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details