Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43DR16160A-3DBLI

Description
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-3DB LI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-3DB LI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43DR16160A-3DBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16160A-3DBLI
Memory IC and Storage Component 774-IS43DR16160A-3DBLI
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-3DB LI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-3DBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43DR16160A-3DBLI - 1189045-IS43DR16160A-3DBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16160A-3DBLI
1189045-IS43DR16160A-3DBLI
Memory - SDRAM - IS43DR16160A-3DBLI 1189045-IS43DR16160A-3DBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189045-IS43DR16160A -3DBLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 450ps Categories: Integrated Circuits Supplier Device Package: 84-TWBGA (8x12.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189045-IS43DR16160A-3DBLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 450ps
Categories: Integrated Circuits
Supplier Device Package: 84-TWBGA (8x12.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 333MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory - IS43DR16160A-3DBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - IS43DR16160A-3DBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16160A-3DBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16160A-3DBLI
Integrated Circuits (ICs) - Memory IS43DR16160A-3DBLI
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43DR16160A-3DBLI 1189045-IS43DR16160A-3DBLI IS43DR16160A-3DBLI-ND IS43DR16160A-3DBLI IS43DR16160A-3DBLI IS43DR16160A-3DBLI
Product Name Memory IC and Storage Component Memory - SDRAM - IS43DR16160A-3DBLI Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details