Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13) | |
| SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 1Gbit SSTL_2 166 MHz 700 ps 60-FBGA (8x13) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x13) | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA (8x10) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (13x9) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 512Mbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (13.5x9) | |
| SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 18 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR4 Memory IC 4Gbit Parallel 1.333 GHz 18 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR4 Memory IC 4Gbit POD 1.2 GHz 18 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x11) | |
| SDRAM - DDR4 Memory IC 8Gbit 96-FBGA (7.5x13) | |
| SDRAM - DDR4 Memory IC 8Gbit Parallel 1.333 GHz 18 ns 96-FBGA (7.5x13) | |
| SDRAM - DDR4 Memory IC 8Gbit Parallel 96-FBGA (7.5x13) | |
| SDRAM - DDR4 Memory IC 8Gbit Parallel 96-FBGA (7.5x13.5) | |
| SDRAM - DDR4 Memory IC 8Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-FBGA (8x10) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-FBGA (8x10) | |
| SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-FBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13) | |
| SDRAM - Mobile LPDDR2 Memory IC 12Gbit Parallel 533 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 12Gbit Parallel 533 MHz | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit HSUL_12 400 MHz 5.5 ns 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 533 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 533 MHz 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 256Mbit HSUL_12 400 MHz 5.5 ns 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 256Mbit Parallel 400 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 256Mbit Parallel 400 MHz 18 ns 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit HSUL_12 400 MHz 5.5 ns 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 216-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 240-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 216-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 240-FBGA (14x14) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 168-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR3 Memory IC 12Gbit Parallel 800 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 12Gbit Parallel 800 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 12Gbit Parallel 933 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 667 MHz 178-FBGA (11x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz 220-FBGA (14x14) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz 216-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 1067 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 800 MHz 216-FBGA (15x15) | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 800 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 933 MHz 216-FBGA (15x15) | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 933 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit Parallel 800 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit Parallel 933 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 4Gbit Parallel 800 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 800 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 800 MHz 216-WFBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 800 MHz 253-FBGA (11x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 800 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 933 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 933 MHz 253-FBGA (11x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 933 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 166 MHz 5 ns 54-FBGA (8x8) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-FBGA (8x13) | |
| SDRAM Memory IC 128Mbit LVTTL 166 MHz 5 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-FBGA (8x13) | |
| SDRAM Memory IC 512Mbit LVTTL 133 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 17 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II |
| << Prev | Next >> |