Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5) | |
| SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 1.066 GHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3 Memory IC 1Gbit SSTL_15 667 MHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14) | |
| SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 78-TWBGA (10x14) | |
| SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-TWBGA (10x14) | |
| SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 78-TWBGA (10x14) | |
| SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14) | |
| SDRAM - DDR3L Memory IC 16Gbit Parallel 800 MHz 20 ns 96-LWBGA (10x14) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 667 MHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-TWBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 78-TWBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (9x13) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LWBGA (9x13) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-TWBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-TWBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-LFBGA (10x14) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-LWBGA (9x13) | |
| SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14) | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 5.5 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II | |
| SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-MiniBGA (6.4x10.1) | |
| SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13) | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 50-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) |
| << Prev | Next >> |