Category: DRAM
Win Source Part Number: 1447215-IS43LD32128B
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT HSUL 12 168VFBGA Product overview: IS43LD32128B-18BPLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32128B-18B
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gb (128M x 32) HSUL_12 533MHz 5.5ns 168-VFBGA (12x12)
IC DRAM 4GBIT HSUL 12 168VFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 533 MHz 5.5 ns 168-VFBGA (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447215-IS43LD32128B-18BPLI | 774-IS43LD32128B-18BPLI | 706-IS43LD32128B-18BPLI-ND | IS43LD32128B-18BPLI | IS43LD32128B-18BPLI | IS43LD32128B-18BPLI | IS43LD32128B-18BPLI |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR2-S4; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 10 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 16000 k |