IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42VM16800H-75BLI-T
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
Category: DRAM
Win Source Part Number: 1447392-IS42VM16800H
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
IC DRAM 128MBIT PARALLEL 54TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42VM16800H-75BLI-TR | IS42VM16800H-75BLI-TR-ND | 1447392-IS42VM16800H-75BLI-TR | IS42VM16800H-75BLI-TR | IS42VM16800H-75BLI-TR | IS42VM16800H-75BLI-TR |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 8 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Number of Words | 2000 k |