Integrated Silicon Solution, Inc. Memory IS42SM32100C-6BLI

Description
SDRAM - Mobile Memory IC 32Mb (1M x 32) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 32Mb (1M x 32) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42SM32100C-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 32Mb (1M x 32) Parallel 166MHz 5.5ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 32Mb (1M x 32) Parallel 166MHz 5.5ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42SM32100C-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM32100C-6BLI
Integrated Circuits (ICs) - Memory IS42SM32100C-6BLI
IC DRAM 32MBIT PARALLEL 54TFBGA

IC DRAM 32MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 32MBIT PARALLEL 54TFBGA

IC DRAM 32MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS42SM32100C-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 32Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 32Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42SM32100C-6BLI-ND IS42SM32100C-6BLI IS42SM32100C-6BLI IS42SM32100C-6BLI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 54-TFBGA BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details