Integrated Silicon Solution, Inc. Memory IS43LD32320A-25BL-TR

Description
SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LD32320A-25BL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LD32320A-25BL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LD32320A-25BL-TR
Integrated Circuits (ICs) - Memory IS43LD32320A-25BL-TR
IC DRAM 1GBIT PARALLEL 134TFBGA

IC DRAM 1GBIT PARALLEL 134TFBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 134TFBGA

IC DRAM 1GBIT PARALLEL 134TFBGA

Supplier's Site Datasheet
Memory - IS43LD32320A-25BL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LD32320A-25BL-TR-ND IS43LD32320A-25BL-TR IS43LD32320A-25BL-TR IS43LD32320A-25BL-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 134-TFBGA BGA BGA; 134-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - Memory - Controllers - P82C08-10 - 888466-P82C08-10 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers