Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43DR16128B-25EBL

Description
IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128B-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128B-25E BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128B-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128B-25E BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43DR16128B-25EBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16128B-25EBL
Memory IC and Storage Component 774-IS43DR16128B-25EBL
IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128B-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128B-25E BL can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128B-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128B-25EBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43DR16128B-25EBL - 921651-IS43DR16128B-25EBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16128B-25EBL
921651-IS43DR16128B-25EBL
Memory - SDRAM - IS43DR16128B-25EBL 921651-IS43DR16128B-25EBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921651-IS43DR16128B- 25EBL Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5) Package: Tray Package: 84-TFBGA Mounting: Surface Mount Family Name: IS43DR16128 Categories: Integrated Circuits (ICs) Case / Package: 84-TW-BGA (10.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 162 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Other Part Number: 706-1367, IS43DR16128B-25EBL-N D

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921651-IS43DR16128B-25EBL
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)
Package: Tray
Package: 84-TFBGA
Mounting: Surface Mount
Family Name: IS43DR16128
Categories: Integrated Circuits (ICs)
Case / Package: 84-TW-BGA (10.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 162
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Other Part Number: 706-1367, IS43DR16128B-25EBL-ND

Buy Now Datasheet
Memory - IS43DR16128B-25EBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16128B-25EBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16128B-25EBL
Integrated Circuits (ICs) - Memory IS43DR16128B-25EBL
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43DR16128B-25EBL 921651-IS43DR16128B-25EBL IS43DR16128B-25EBL IS43DR16128B-25EBL IS43DR16128B-25EBL
Product Name Memory IC and Storage Component Memory - SDRAM - IS43DR16128B-25EBL Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 1832512095903 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details