Category: DRAM
Win Source Part Number: 1447123-IS43LQ32128A
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) LVSTL 1.6GHz 200-TFBGA (10x14.5)
IC DRAM 4GBIT LVSTL 200TFBGA Product overview: IS43LQ32128A-062TBLI
SDRAM - Mobile LPDDR4 Memory IC 4Gbit LVSTL 1.6 GHz 200-TFBGA (10x14.5)
IC DRAM 4GBIT LVSTL 200TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447123-IS43LQ32128A-062TBLI | 706-IS43LQ32128A-062TBLI-ND | 774-IS43LQ32128A-062TBLI | IS43LQ32128A-062TBLI | IS43LQ32128A-062TBLI |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 200-TFBGA | BGA; 200-TFBGA | |||
| Supply Voltage | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 1.7~1.06 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | Surface Mount | |
| Access Time | 3.6 ns |