IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280B-3DBLI-T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777178-IS43DR81280B-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 60-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 450ps
Family Name: IS43DR81280B
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 333MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TWBGA (10.5x8)
Alternative Parts (Cross-Reference): IS46DR81280B-3DBLA1;
Introduction Date: January 20, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 60TWBGA
1G, 1.8V, DDR2, 128Mx8, 333Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS, IT, T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43DR81280B-3DBLI-TR | 777178-IS43DR81280B-3DBLI-TR | IS43DR81280B-3DBLI-TR-ND | IS43DR81280B-3DBLI-TR | IS43DR81280B-3DBLI-TR | IS43DR81280B-3DBLI-TR | 18W6807 |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43DR81280B-3DBLI-TR | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | 1G, 1.8V, Ddr2, 128Mx8, 333Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, It, T&r Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | |||
| Number of Words | 16000 k |