Integrated Silicon Solution, Inc. Memory IS43DR16128C-25DBLI

Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1568-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - IS43DR16128C-25DBLI - 738845-IS43DR16128C-25DBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16128C-25DBLI
738845-IS43DR16128C-25DBLI
Memory - SDRAM - IS43DR16128C-25DBLI 738845-IS43DR16128C-25DBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 738845-IS43DR16128C- 25DBLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Alternative Parts (Cross-Reference): MT47H128M16RT-25EIT: C; MT47H128M16RT-25E AIT:C; IS43DR16128C-25DBL; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 738845-IS43DR16128C-25DBLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Alternative Parts (Cross-Reference): MT47H128M16RT-25EIT:C; MT47H128M16RT-25E AIT:C; IS43DR16128C-25DBL;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory IC and Storage Component - 774-IS43DR16128C-25DBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16128C-25DBLI
Memory IC and Storage Component 774-IS43DR16128C-25DBLI
IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128C-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128C-25D BLI can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128C-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128C-25DBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16128C-25DBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16128C-25DBLI
Integrated Circuits (ICs) - Memory IS43DR16128C-25DBLI
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site
Memory - IS43DR16128C-25DBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Dram, 128M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi) - 81Y1239 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi)
81Y1239
Dram, 128M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi) 81Y1239
DRAM, 128M X 16BIT, WBGA-84; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:400MHz; Memory Case Style:WBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:-; MSL:- RoHS Compliant: Yes

DRAM, 128M X 16BIT, WBGA-84; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:400MHz; Memory Case Style:WBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1568-ND 738845-IS43DR16128C-25DBLI 774-IS43DR16128C-25DBLI IS43DR16128C-25DBLI IS43DR16128C-25DBLI IS43DR16128C-25DBLI 81Y1239 IS43DR16128C-25DBLI
Product Name Memory Memory - SDRAM - IS43DR16128C-25DBLI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Dram, 128M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi) Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - DDR2; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 84-TFBGA BGA BGA; 84-TFBGA WBGA 84-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 400 ns 0.4000 ns 400 ns 400 ns 400 ns 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details