Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921656-IS43DR16160A-
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 84-TWBGA (8x12.5)
Package: Tray
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 84-TWBGA (8x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: 706-1127, IS43DR16160A37CBL
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-37CBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-37C
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA
IC DRAM 256MBIT PAR 84TWBGA
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921656-IS43DR16160A-37CBL | 774-IS43DR16160A-37CBL | 706-1127-ND | IS43DR16160A-37CBL | IS43DR16160A-37CBL | IS43DR16160A-37CBL |
| Product Name | Memory - SDRAM - IS43DR16160A-37CBL | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; 84-TWBGA (8x12.5) | BGA; Tray | 84-TFBGA | BGA; 84-TFBGA | ||
| Access Time | 0.5000 ns | 0.5000 ns | 0.5000 ns |