IC DRAM 1GBIT PARALLEL 134TFBGA Product overview: IS43LD32320C-25BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32320C-25B
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921667-IS43LD32320C-
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (32M x 32) Parallel 134-TFBGA (10x11.5)
Package: 134-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43LD32320
Categories: Integrated Circuits (ICs)
Case / Package: 134-TFBGA (10x11.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 171
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Other Part Number: IS43LD32320C-25BLI-N
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LD32320C-25BLI | 706-1593-ND | 921667-IS43LD32320C-25BLI | IS43LD32320C-25BLI | IS43LD32320C-25BLI | IS43LD32320C-25BLI | IS43LD32320C-25BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS43LD32320C-25BLI | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPDDR2-S4; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 10 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 4000 k |