Integrated Silicon Solution, Inc. Memory IS43LD32128B-25BLI

Description
IC DRAM 4GBIT HSUL 134TFBGA
Request a Quote Datasheet
Description
IC DRAM 4GBIT HSUL 134TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43LD32128B-25BLI-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT HSUL 134TFBGA

IC DRAM 4GBIT HSUL 134TFBGA

Buy Now Datasheet
1.8V Memory IC and Storage Component - 774-IS43LD32128B-25BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-IS43LD32128B-25BLI
1.8V Memory IC and Storage Component 774-IS43LD32128B-25BLI
4G, 1.2/1.8V, LPDDR2, 128Mx32, 4 Product overview: IS43LD32128B-25BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32128B-25B LI can be used for catalog matching and distributor lookup.

4G, 1.2/1.8V, LPDDR2, 128Mx32, 4 Product overview: IS43LD32128B-25BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD32128B-25BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DRAM - 1447249-IS43LD32128B-25BLI - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447249-IS43LD32128B -25BLI Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1447249-IS43LD32128B-25BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43LD32128B-25BLI
Integrated Circuits (ICs) - Memory - Memory IS43LD32128B-25BLI
4G, 1.2/1.8V, LPDDR2, 128Mx32, 4

4G, 1.2/1.8V, LPDDR2, 128Mx32, 4

Supplier's Site
Memory - IS43LD32128B-25BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 134-TFBGA (10x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43LD32128B-25BLI-ND 774-IS43LD32128B-25BLI 1447249-IS43LD32128B-25BLI IS43LD32128B-25BLI IS43LD32128B-25BLI
Product Name Memory 1.8V Memory IC and Storage Component DRAM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 134-TFBGA BGA; 134-TFBGA (10x11.5) BGA; 134-TFBGA
Supply Voltage 1.14V ~ 1.3V, 1.7V ~ 1.95V 1.14~1.7 -40degC ~ 85degC (TC) 1.14V ~ 1.3V, 1.7V ~ 1.95V
Access Time 25 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
256K X 16 FAST PAGE DRAM, 50 ns, PDSO40 - HYB514171BJ-50 - Karl Kruse GmbH & Co. KG
Specs
Memory Category DRAM Chip
Package Type PDSO40
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details