IC DRAM 1GBIT PARALLEL 134TFBGA Product overview: IS43LD16640A-25BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD16640A-25B
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921665-IS43LD16640A-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400 MHz 134-TFBGA (10x11.5)
Package: Tray
Package: 134-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 134-TFBGA (10x11.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 171
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LD16640A-25BLI | 921665-IS43LD16640A-25BLI | 706-1355-ND | IS43LD16640A-25BLI | IS43LD16640A-25BLI | IS43LD16640A-25BLI | IS43LD16640A-25BLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43LD16640A-25BLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR2; DRAM Chip |
| Cycle Time | 15 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; Tray | BGA; 134-TFBGA (10x11.5) | 134-TFBGA | BGA; 134-TFBGA | BGA | 134-TFBGA |