Integrated Silicon Solution, Inc. Memory IS43DR16320C-3DBLI-TR

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS43DR16320C-3DBLI-TR is a 512Mb DDR2 SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage of 1.8V ±0.1V and features a double data rate interface, allowing for two data transfers per clock cycle. The device supports a 4-bit prefetch architecture and includes four internal banks for concurrent operations. Programmable CAS latency options of 3, 4, 5, and 6 are available, along with programmable burst lengths of 4 or 8. This memory chip is packaged in an 84-ball WBGA format (8mm x 12.5mm) and is suitable for various temperature ranges, including commercial (0°C to 85°C), industrial (-40°C to 95°C), and automotive applications (-40°C to 105°C). Key timing parameters include a cycle time of 2.5ns at CL=5 for DDR2-800 and 3.0ns at CL=5 for DDR2-667. The device also features on-die termination (ODT) and adjustable data-output drive strength options. This product is designed for high-speed operation and is ideal for applications requiring reliable memory performance.

Datasheet Summary
Powered by GS/AI

The IS43DR16320C-3DBLI-TR is a 512Mb DDR2 SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage of 1.8V ±0.1V and features a double data rate interface, allowing for two data transfers per clock cycle. The device supports a 4-bit prefetch architecture and includes four internal banks for concurrent operations. Programmable CAS latency options of 3, 4, 5, and 6 are available, along with programmable burst lengths of 4 or 8. This memory chip is packaged in an 84-ball WBGA format (8mm x 12.5mm) and is suitable for various temperature ranges, including commercial (0°C to 85°C), industrial (-40°C to 95°C), and automotive applications (-40°C to 105°C). Key timing parameters include a cycle time of 2.5ns at CL=5 for DDR2-800 and 3.0ns at CL=5 for DDR2-667. The device also features on-die termination (ODT) and adjustable data-output drive strength options. This product is designed for high-speed operation and is ideal for applications requiring reliable memory performance.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR16320C-3DBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16320C-3DBLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16320C-3DBLI-TR
Integrated Circuits (ICs) - Memory IS43DR16320C-3DBLI-TR
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 84TWBGA

IC DRAM 512MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR16320C-3DBLI-TR-ND IS43DR16320C-3DBLI-TR IS43DR16320C-3DBLI-TR IS43DR16320C-3DBLI-TR IS43DR16320C-3DBLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA; 84-TFBGA BGA 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-12/L093 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers