Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 710545-IS42SM32160C-
Packaging: Tape and Reel
Mounting Style: SMD
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 90-WBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 90-LFBGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)
IC DRAM 512MBIT PARALLEL 90WBGA Product overview: IS42SM32160C-7BLI-TR
IC DRAM 512MBIT PARALLEL 90WBGA
IC DRAM 512MBIT PARALLEL 90WBGA
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 710545-IS42SM32160C-7BLI-TR | IS42SM32160C-7BLI-TR-ND | 774-IS42SM32160C-7BLI-TR | IS42SM32160C-7BLI-TR | IS42SM32160C-7BLI-TR | IS42SM32160C-7BLI-TR |
| Product Name | Memory - SDRAM - IS42SM32160C-7BLI-TR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3V ~ 3.6V | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |