IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42VM16320D-6BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001989-IS42VM16320D-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TFBGA (8x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 54TFBGA
IC DRAM 512MBIT PARALLEL 54TFBGA
512M, 1.8V, Mobile SDRAM, 32Mx16, 166Mhz, 54 ball BGA (8Mm x 13mm) RoHS, T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42VM16320D-6BLI-TR | 001989-IS42VM16320D-6BLI-TR | IS42VM16320D-6BLI-TR-ND | IS42VM16320D-6BLI-TR | IS42VM16320D-6BLI-TR | IS42VM16320D-6BLI-TR | 77T0549 |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS42VM16320D-6BLI-TR | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | 512M, 1.8V, Mobile Sdram, 32Mx16, 166Mhz, 54 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi) |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 16 bits | ||||||
| Package Type | BGA; Tape & Reel (TR) | BGA; 54-TFBGA (8x13) | 54-TFBGA | BGA; 54-TFBGA | BGA |