Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875403-IS42S86400F-7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 512Mb (64M x 8) Parallel 143 MHz 5.4 ns 54-TSOP II
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IS42S86400
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
SDRAM Memory IC 512Mb (64M x 8) Parallel 143MHz 5.4ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S86400F-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S86400F-7TL can be used for catalog matching and distributor lookup.
IC DRAM 512MBIT PAR 54TSOP II
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875403-IS42S86400F-7TL | IS42S86400F-7TL-ND | 774-IS42S86400F-7TL | IS42S86400F-7TL | IS42S86400F-7TL | IS42S86400F-7TL |
| Product Name | Memory - SDRAM - IS42S86400F-7TL | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 54-TSOP II | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Supply Voltage | 3V ~ 3.6V | 3 | 0degC ~ 70degC (TA) | 3.6V; 3V ~ 3.6V |