Integrated Silicon Solution, Inc. Memory IS43LD16128B-25BLI

Description
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LD16128B-25BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-TFBGA (10x11.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43LD16128B-25BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LD16128B-25BLI
Memory IC and Storage Component 774-IS43LD16128B-25BLI
IC DRAM 2GBIT PARALLEL 134TFBGA Product overview: IS43LD16128B-25BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD16128B-25B LI can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 134TFBGA Product overview: IS43LD16128B-25BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LD16128B-25BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43LD16128B-25BLI - 943324-IS43LD16128B-25BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43LD16128B-25BLI
943324-IS43LD16128B-25BLI
Memory - SDRAM - IS43LD16128B-25BLI 943324-IS43LD16128B-25BLI
Win Source Part Number: 943324-IS43LD16128B- 25BLI Series: * Categories: Memory

Win Source Part Number: 943324-IS43LD16128B-25BLI
Series: *
Categories: Memory

Buy Now
Memory - IS43LD16128B-25BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 400 MHz 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 400 MHz 134-TFBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LD16128B-25BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LD16128B-25BLI
Integrated Circuits (ICs) - Memory IS43LD16128B-25BLI
IC DRAM 2GBIT PARALLEL 134TFBGA

IC DRAM 2GBIT PARALLEL 134TFBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 134TFBGA

IC DRAM 2GBIT PARALLEL 134TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LD16128B-25BLI-ND 774-IS43LD16128B-25BLI 943324-IS43LD16128B-25BLI IS43LD16128B-25BLI IS43LD16128B-25BLI IS43LD16128B-25BLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS43LD16128B-25BLI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 134-TFBGA BGA; Tray BGA; 134-TFBGA BGA
Supply Voltage 1.14V ~ 1.95V 1.14V ~ 1.95V 1.14V ~ 1.95V 1.14V ~ 1.95V
Cycle Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 28329184 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers