IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280B-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280B-3DB
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 60TWBGA
1G, 1.8V, DDR2, 128Mx8, 333Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS, IT
IC DRAM 1GBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43DR81280B-3DBLI | IS43DR81280B-3DBLI-ND | IS43DR81280B-3DBLI | 18W6806 | IS43DR81280B-3DBLI | IS43DR81280B-3DBLI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | 1G, 1.8V, Ddr2, 128Mx8, 333Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, It Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 16000 k |