SDRAM - Mobile LPDDR2-S4 Memory IC 4Gb (128M x 32) HSUL_12 400MHz 5.5ns 168-VFBGA (12x12)
IC DRAM 4GBIT HSUL 12 168VFBGA
IC DRAM 4GBIT HSUL 12 168VFBGA
IC DRAM 4GBIT HSUL 12 168VFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 168-VFBGA (12x12)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43LD32128B-25BPLI-TR-ND | IS43LD32128B-25BPLI-TR | IS43LD32128B-25BPLI-TR | IS43LD32128B-25BPLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 168-VFBGA | 400 MHz | BGA; 168-VFBGA | |
| Supply Voltage | 1.14V ~ 1.3V, 1.7V ~ 1.95V | Surface Mount | 1.14V ~ 1.3V, 1.7V ~ 1.95V |