SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 60TWBGA
IC DRAM 1GBIT PARALLEL 60TWBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR81280B-3DBI-ND | IS43DR81280B-3DBI | IS43DR81280B-3DBI | IS43DR81280B-3DBI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |